NSI Industries LLC Electrical Tape EWG7060-9

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWG7060-9 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWG7060-9
Electrical Tape EWG7060-9
COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • WHITE FINISH
  • 60 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION
  • 600 V VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWG7060-9
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Electrical Tape - 4617 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 1711613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details