NSI Industries LLC Electrical Tape EWP7066-6

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLUE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLUE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWP7066-6 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWP7066-6
Electrical Tape EWP7066-6
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLUE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • BLUE FINISH
  • 66 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 V VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWP7066-6
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Double Sided Electrically Conductive Tape - 60252 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0022 inches (0.0551 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 2231073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details