COLOR CODING, INSULATING TYPE
VINYL MATERIAL
PURPLE FINISH
66 FT
0.75 INCH
UL, CSA APPROVAL
ELECTRICAL, MECHANICAL APPLICATION
600 V VOLTAGE RATING
0.007 INCH THICKNESS
80 DEG C TEMPERATURE RATING
EASY-WRAP[TM] BRAND
EWP MODEL
NSI Industries LLC
Done
Datasheet
Description
COLOR CODING, INSULATING TYPE
VINYL MATERIAL
PURPLE FINISH
66 FT
0.75 INCH
UL, CSA APPROVAL
ELECTRICAL, MECHANICAL APPLICATION
600 V VOLTAGE RATING
0.007 INCH THICKNESS
80 DEG C TEMPERATURE RATING
EASY-WRAP[TM] BRAND
EWP MODEL
COLOR CODING, INSULATING TYPE
VINYL MATERIAL
PURPLE FINISH
66 FT
0.75 INCH
UL, CSA APPROVAL
ELECTRICAL, MECHANICAL APPLICATION
600 V VOLTAGE RATING
0.007 INCH THICKNESS
80 DEG C TEMPERATURE RATING
EASY-WRAP[TM] BRAND
EWP MODEL