NSI Industries LLC Electrical Tape EWMT1252524

Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 2 FT 2.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS 130 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWMT MODEL
Datasheet
Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 2 FT 2.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS 130 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWMT1252524 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWMT1252524
Electrical Tape EWMT1252524
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 2 FT 2.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS 130 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWMT MODEL
  • INSULATING TYPE
  • RUBBER MATERIAL
  • BLACK FINISH
  • 2 FT
  • 2.5 INCH
  • UL APPROVAL
  • ELECTRICAL INSULATING APPLICATION
  • 0.125 INCH THICKNESS
  • 130 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWMT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWMT1252524
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Single Sided Tape - 3304BC-S - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Single
Adhesive Copper
Thickness 0.0018 inches (0.0450 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 2658707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control
Backing Material Polyamide
View Details