NSI Industries LLC Electrical Tape EWP8566

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLACK FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.0085 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLACK FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.0085 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWP8566 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWP8566
Electrical Tape EWP8566
COLOR CODING, INSULATING TYPE VINYL MATERIAL BLACK FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.0085 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • BLACK FINISH
  • 66 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 V VOLTAGE RATING
  • 0.0085 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWP8566
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 1711613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details