NSI Industries LLC Electrical Tape EWG7060-5

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWG7060-5 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWG7060-5
Electrical Tape EWG7060-5
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWG MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • GREEN FINISH
  • 60 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION
  • 600 V VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWG7060-5
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Double-Sided Tape - 9701-50 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0020 inches (0.0508 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
ESD Tapes - 8772539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details