NSI Industries LLC Electrical Tape EWRT3022-2

Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 2 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet
Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 2 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWRT3022-2 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWRT3022-2
Electrical Tape EWRT3022-2
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 2 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
  • INSULATING TYPE
  • RUBBER MATERIAL
  • BLACK FINISH
  • 22 FT
  • 2 INCH
  • UL, CSA APPROVAL
  • PRIMARY ELECTRICAL INSULATION APPLICATION
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • 490 V DIELECTRIC STRENGTH
  • EASY-WRAP[TM] BRAND
  • EWRT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWRT3022-2
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrically Conductive Double Coated Tape - 9750 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0021 inches (0.0533 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrical Tapes - 603181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details