NSI Industries LLC Electrical Tape EWG7060

Description
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 60 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING 19.4 TO 176 DEG F PACKAGING QUANTITY 10 PER CARTON EWG MODEL
Datasheet
Description
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 60 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING 19.4 TO 176 DEG F PACKAGING QUANTITY 10 PER CARTON EWG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWG7060 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWG7060
Electrical Tape EWG7060
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 60 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING 19.4 TO 176 DEG F PACKAGING QUANTITY 10 PER CARTON EWG MODEL
  • RUBBER SPLICING TYPE
  • VINYL MATERIAL
  • BLACK FINISH
  • 60 FEET
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 VOLT VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 176 DEG F TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • TEMPERATURE RATING 19.4 TO 176 DEG F
  • PACKAGING QUANTITY 10 PER CARTON
  • EWG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWG7060
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details