INSULATING TYPE
RUBBER MATERIAL
BLACK FINISH
5 FT
1.5 INCH
UL APPROVAL
ELECTRICAL INSULATING APPLICATION
0.125 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWEF MODEL
NSI Industries LLC
Done
Datasheet
Description
INSULATING TYPE
RUBBER MATERIAL
BLACK FINISH
5 FT
1.5 INCH
UL APPROVAL
ELECTRICAL INSULATING APPLICATION
0.125 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWEF MODEL
INSULATING TYPE
RUBBER MATERIAL
BLACK FINISH
5 FT
1.5 INCH
UL APPROVAL
ELECTRICAL INSULATING APPLICATION
0.125 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWEF MODEL