NSI Industries LLC Electrical Tape EWP7066

Description
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 66 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING -0.4 TO 221 DEG F PACKAGING QUANTITY 10 PER CARTON EWP MODEL
Datasheet
Description
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 66 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING -0.4 TO 221 DEG F PACKAGING QUANTITY 10 PER CARTON EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWP7066 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWP7066
Electrical Tape EWP7066
RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 66 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM] BRAND TEMPERATURE RATING -0.4 TO 221 DEG F PACKAGING QUANTITY 10 PER CARTON EWP MODEL
  • RUBBER SPLICING TYPE
  • VINYL MATERIAL
  • BLACK FINISH
  • 66 FEET
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 VOLT VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 176 DEG F TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • TEMPERATURE RATING -0.4 TO 221 DEG F
  • PACKAGING QUANTITY 10 PER CARTON
  • EWP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWP7066
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PPS; Plastic / Polymer
Adhesive Polyester type
View Details
Electrical Tapes - 603184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details