NSI Industries LLC Electrical Tape EWP7066-5

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWP7066-5 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWP7066-5
Electrical Tape EWP7066-5
COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • GREEN FINISH
  • 66 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 V VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWP7066-5
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details
ESD Tapes - 8772485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
View Details
Electrically Conductive Adhesive Transfer Tape - 9719 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details