NSI Industries LLC Electrical Tape EWP7066-8

Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWP7066-8 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWP7066-8
Electrical Tape EWP7066-8
COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWP MODEL
  • COLOR CODING, INSULATING TYPE
  • VINYL MATERIAL
  • GRAY FINISH
  • 66 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • ELECTRICAL, MECHANICAL APPLICATION
  • 600 V VOLTAGE RATING
  • 0.007 INCH THICKNESS
  • 80 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • EWP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWP7066-8
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 4089495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Electrical Insulating Tape - P212 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details