ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 970 980 990 1000 1010 1020 1025 1026 1027 1028 1029 1030 1031 1032 1033 1034 1035 1036 1037 1040 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,4.64K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,4.70K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,4.7K,.5%,50P PM,R/.01%,BLK
MF,1/8W,4.7K,.5%,50P PM,S/.001%,BLK
MF,1/8W,4.7K,.5%,50P PM,S/.001%,T/R
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,45.9K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,453K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,46.4,1%,50PP M,S/.001%,T/R
MF,1/8W,46.4K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,46.4K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,46.4K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,464,1%,50PPM ,S/.001%,T/R
MF,1/8W,464K,.1%,50P PM,S/.001%,BULK
MF,1/8W,464ohm,.1%,5 0PPM,S/.001%,T/R
MF,1/8W,470,.1%,50PP M,S/.001%,T/R
MF,1/8W,475,1%,50PPM ,S/.001%,BULK
MF,1/8W,475,1%,50PPM ,S/.001%,T/R
RES 4.53Kohm 1/8W .1% AXIAL
RES 4.53Kohm 1/8W 1% AXIAL
RES 4.54Kohm 1/8W 1% AXIAL
RES 4.55Kohm 1/8W 1% AXIAL
RES 4.59Kohm 1/8W .1% AXIAL
RES 4.59Kohm 1/8W .5% AXIAL
RES 4.64Kohm 1/8W .1% AXIAL
RES 4.64Kohm 1/8W 1% AXIAL
RES 4.66Kohm 1/8W .1% AXIAL
RES 4.6Kohm 1/8W 1% AXIAL
RES 4.72Kohm 1/8W 1% AXIAL
RES 4.74Kohm 1/8W 1% AXIAL
RES 4.7Kohm 1/8W .1% AXIAL
RES 4.7Kohm 1/8W .5% AXIAL
RES 45.3Kohm 1/8W .1% AXIAL
RES 45.3Kohm 1/8W .5% AXIAL
RES 45.3Kohm 1/8W 1% AXIAL
RES 45.3ohm 1/8W .1% AXIAL
RES 45.3ohm 1/8W .5% AXIAL
RES 45.3ohm 1/8W 1% AXIAL
RES 45.4Kohm 1/8W 1% AXIAL
RES 45.9Kohm 1/8W .1% AXIAL
RES 45.9Kohm 1/8W .5% AXIAL
RES 45.9ohm 1/8W .1% AXIAL
RES 453Kohm 1/8W .1% AXIAL
RES 453Kohm 1/8W .5% AXIAL
RES 453Kohm 1/8W 1% AXIAL
RES 454ohm 1/8W 1% AXIAL
RES 459Kohm 1/8W .1% AXIAL
RES 459Kohm 1/8W 1% AXIAL
RES 459ohm 1/8W .1% AXIAL
RES 45ohm 1/8W .1% AXIAL
RES 46.4Kohm 1/8W .1% AXIAL
RES 46.4Kohm 1/8W .5% AXIAL
RES 46.4Kohm 1/8W 1% AXIAL
RES 46.4ohm 1/8W .1% AXIAL
RES 46.4ohm 1/8W 1% AXIAL
RES 46.5Kohm 1/8W 1% AXIAL
RES 46.6Kohm 1/8W 1% AXIAL
RES 460Kohm 1/8W .1% AXIAL
RES 460ohm 1/8W .1% AXIAL
RES 464Kohm 1/8W .1% AXIAL
RES 464Kohm 1/8W 1% AXIAL
RES 464ohm 1/8W .1% AXIAL
RES 464ohm 1/8W 1% AXIAL
RES 467ohm 1/8W .1% AXIAL
RES 470Kohm 1/8W .1% AXIAL
RES 470Kohm 1/8W .5% AXIAL
RES 470ohm 1/8W .1% AXIAL
RES 470ohm 1/8W 1% AXIAL
RES 475ohm 1/8W .1% AXIAL
RES 475ohm 1/8W .5% AXIAL
RES 475ohm 1/8W 1% AXIAL
RES 47Kohm 1/8W .1% AXIAL
RES 47Kohm 1/8W .5% AXIAL
RES 47Kohm 1/8W 1% AXIAL
Res Metal Film 4.53K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.53K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.59K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.59K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.59K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.64K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.64K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 4.64K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 4.64K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.64K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 4.64K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 4.75K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 4.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 4.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 4.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.3K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.3K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 45.3K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 45.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 45.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 45.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 453K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 453K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 459 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 459K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 459K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 459K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 46.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 46.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 46.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 46.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 46.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 464 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 464 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 464K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 464K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 464K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 464K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 464K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 470 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 470 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 470 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 470K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 475 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 475 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 475 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 47K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H45R3FS
RNC55H46R4FS
RNC55H4702BSB14

<< Prev Next >>