Vishay Precision Group Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H4640FRB14

Description
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H4640FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H4640FRB14
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H4640FRB14
Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H4640FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4640FRB14-ND
Through Hole Resistors RNC55H4640FRB14-ND
464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M7025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M7025
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M7025
Resistor,Metal Film,464Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,464Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4640FRB14 RNC55H4640FRB14-ND 07M7025
Product Name Res Metal Film 464 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers