Vishay Precision Group MF,1/8W,475,1%,50PPM,S/.001%,BULK RNC55H4750FSB14

Description
MF,1/8W,475,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,475,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,475,1%,50PPM,S/.001%,BULK - RNC55H4750FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,475,1%,50PPM,S/.001%,BULK
RNC55H4750FSB14
MF,1/8W,475,1%,50PPM,S/.001%,BULK RNC55H4750FSB14
MF,1/8W,475,1%,50PPM ,S/.001%,BULK

MF,1/8W,475,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4750FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4750FSB14-ND
Through Hole Resistors RNC55H4750FSB14-ND
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 73C0729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
73C0729
Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 73C0729
Resistor,Metal Film,475Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,475Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4750FSB14 RNC55H4750FSB14-ND 73C0729
Product Name MF,1/8W,475,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,475Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details