Vishay Intertechnology, Inc. MF,1/8W,464 OHM,.1%,50PPM,S/.001%,T/R RNC55H4640BSRE5

Description
MF,1/8W,464ohm,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,464ohm,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,464 OHM,.1%,50PPM,S/.001%,T/R - RNC55H4640BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,464 OHM,.1%,50PPM,S/.001%,T/R
RNC55H4640BSRE5
MF,1/8W,464 OHM,.1%,50PPM,S/.001%,T/R RNC55H4640BSRE5
MF,1/8W,464ohm,.1%,5 0PPM,S/.001%,T/R

MF,1/8W,464ohm,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H4640BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4640BSRE5TR-ND
Through Hole Resistors 541-RNC55H4640BSRE5TR-ND
464 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4640BSRE5 541-RNC55H4640BSRE5TR-ND
Product Name MF,1/8W,464 OHM,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers