Vishay Intertechnology, Inc. RES 460 OHM 1/8W .1% AXIAL RNC55H4600BSB14

Description
RES 460ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 460ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 460 OHM 1/8W .1% AXIAL - RNC55H4600BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 460 OHM 1/8W .1% AXIAL
RNC55H4600BSB14
RES 460 OHM 1/8W .1% AXIAL RNC55H4600BSB14
RES 460ohm 1/8W .1% AXIAL

RES 460ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4600BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4600BSB14-ND
Through Hole Resistors RNC55H4600BSB14-ND
460 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

460 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4600BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4600BSB14
Through Hole Resistors RNC55H4600BSB14
RES 460 OHM 1/8W .1% AXIAL

RES 460 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4600BSB14 RNC55H4600BSB14-ND RNC55H4600BSB14
Product Name RES 460 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 460 ohms 460 ohms 460 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details