Vishay Intertechnology, Inc. RES 45.9 OHM 1/8W .1% AXIAL RNC55H45R9BSB14

Description
RES 45.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.9 OHM 1/8W .1% AXIAL - RNC55H45R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.9 OHM 1/8W .1% AXIAL
RNC55H45R9BSB14
RES 45.9 OHM 1/8W .1% AXIAL RNC55H45R9BSB14
RES 45.9ohm 1/8W .1% AXIAL

RES 45.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H45R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H45R9BSB14-ND
Through Hole Resistors RNC55H45R9BSB14-ND
45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H45R9BSB14 RNC55H45R9BSB14-ND
Product Name RES 45.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.9 ohms 45.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details