Vishay Intertechnology, Inc. RES 45.3K OHM 1/8W 1% AXIAL RNC55H4532FSBSL

Description
RES 45.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W 1% AXIAL - RNC55H4532FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W 1% AXIAL
RNC55H4532FSBSL
RES 45.3K OHM 1/8W 1% AXIAL RNC55H4532FSBSL
RES 45.3Kohm 1/8W 1% AXIAL

RES 45.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4532FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4532FSBSL-ND
Through Hole Resistors RNC55H4532FSBSL-ND
45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4532FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4532FSBSL
Through Hole Resistors RNC55H4532FSBSL
RES 45.3K OHM 1/8W 1% AXIAL

RES 45.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4532FSBSL RNC55H4532FSBSL-ND RNC55H4532FSBSL
Product Name RES 45.3K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers