Vishay Intertechnology, Inc. RES 470K OHM 1/8W .5% AXIAL RNC55H4703DSB14

Description
RES 470Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/8W .5% AXIAL - RNC55H4703DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W .5% AXIAL
RNC55H4703DSB14
RES 470K OHM 1/8W .5% AXIAL RNC55H4703DSB14
RES 470Kohm 1/8W .5% AXIAL

RES 470Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4703DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4703DSB14-ND
Through Hole Resistors RNC55H4703DSB14-ND
470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4703DSB14 RNC55H4703DSB14-ND
Product Name RES 470K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details