Vishay Intertechnology, Inc. RES 4.59K OHM 1/8W .5% AXIAL RNC55H4591DRBSL

Description
RES 4.59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/8W .5% AXIAL - RNC55H4591DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/8W .5% AXIAL
RNC55H4591DRBSL
RES 4.59K OHM 1/8W .5% AXIAL RNC55H4591DRBSL
RES 4.59Kohm 1/8W .5% AXIAL

RES 4.59Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4591DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4591DRBSL-ND
Through Hole Resistors RNC55H4591DRBSL-ND
4.59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4591DRBSL RNC55H4591DRBSL-ND
Product Name RES 4.59K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details