Vishay Intertechnology, Inc. RES 460 OHM 1/8W .1% AXIAL RNC55H4600BSRE6

Description
RES 460ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 460ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 460 OHM 1/8W .1% AXIAL - RNC55H4600BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 460 OHM 1/8W .1% AXIAL
RNC55H4600BSRE6
RES 460 OHM 1/8W .1% AXIAL RNC55H4600BSRE6
RES 460ohm 1/8W .1% AXIAL

RES 460ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4600BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4600BSRE6-ND
Through Hole Resistors RNC55H4600BSRE6-ND
460 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

460 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4600BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4600BSRE6
Through Hole Resistors RNC55H4600BSRE6
RES 460 OHM 1/8W .1% AXIAL

RES 460 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4600BSRE6 RNC55H4600BSRE6-ND RNC55H4600BSRE6
Product Name RES 460 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 460 ohms 460 ohms 460 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details