Vishay Intertechnology, Inc. RES 464 OHM 1/8W 1% AXIAL RNC55H4640FSBSL

Description
RES 464ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W 1% AXIAL - RNC55H4640FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W 1% AXIAL
RNC55H4640FSBSL
RES 464 OHM 1/8W 1% AXIAL RNC55H4640FSBSL
RES 464ohm 1/8W 1% AXIAL

RES 464ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4640FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4640FSBSL-ND
Through Hole Resistors RNC55H4640FSBSL-ND
464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4640FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4640FSBSL
Through Hole Resistors RNC55H4640FSBSL
RES 464 OHM 1/8W 1% AXIAL

RES 464 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4640FSBSL RNC55H4640FSBSL-ND RNC55H4640FSBSL
Product Name RES 464 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details