Vishay Intertechnology, Inc. MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R RNC55H4641FSRE6

Description
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R - RNC55H4641FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R
RNC55H4641FSRE6
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R RNC55H4641FSRE6
MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H4641FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4641FSRE6-ND
Through Hole Resistors RNC55H4641FSRE6-ND
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4641FSRE6 RNC55H4641FSRE6-ND
Product Name MF,1/8W,4.64K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details