Vishay Intertechnology, Inc. RES 46.4 OHM 1/8W .1% AXIAL RNC55H46R4BSB14

Description
RES 46.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/8W .1% AXIAL - RNC55H46R4BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/8W .1% AXIAL
RNC55H46R4BSB14
RES 46.4 OHM 1/8W .1% AXIAL RNC55H46R4BSB14
RES 46.4ohm 1/8W .1% AXIAL

RES 46.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H46R4BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H46R4BSB14-ND
Through Hole Resistors RNC55H46R4BSB14-ND
46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H46R4BSB14 RNC55H46R4BSB14-ND
Product Name RES 46.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers