Vishay Intertechnology, Inc. RES 470K OHM 1/8W .5% AXIAL RNC55H4703DRRSL

Description
RES 470Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/8W .5% AXIAL - RNC55H4703DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W .5% AXIAL
RNC55H4703DRRSL
RES 470K OHM 1/8W .5% AXIAL RNC55H4703DRRSL
RES 470Kohm 1/8W .5% AXIAL

RES 470Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4703DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4703DRRSL-ND
Through Hole Resistors RNC55H4703DRRSL-ND
470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4703DRRSL RNC55H4703DRRSL-ND
Product Name RES 470K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers