Vishay Precision Group Through Hole Resistors RNC55H4642FSB1465

Description
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H4642FSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4642FSB1465-ND
Through Hole Resistors 541-RNC55H4642FSB1465-ND
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H4642FSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H4642FSB1465
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H4642FSB1465
Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H4642FSB1465 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4642FSB1465
Through Hole Resistors RNC55H4642FSB1465
RES 46.4K OHM 1% 1/8W AXIAL

RES 46.4K OHM 1% 1/8W AXIAL

Supplier's Site Datasheet
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M7070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M7070
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M7070
Resistor,Metal Film,46.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,46.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RNC55H4642FSB1465-ND RNC55H4642FSB1465 RNC55H4642FSB1465 07M7070
Product Name Through Hole Resistors Res Metal Film 46.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details