Vishay Intertechnology, Inc. Through Hole Resistors RNC55H46R4FSRSL

Description
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H46R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H46R4FSRSL-ND
Through Hole Resistors RNC55H46R4FSRSL-ND
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 46.4 OHM 1/8W 1% AXIAL - RNC55H46R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/8W 1% AXIAL
RNC55H46R4FSRSL
RES 46.4 OHM 1/8W 1% AXIAL RNC55H46R4FSRSL
RES 46.4ohm 1/8W 1% AXIAL

RES 46.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H46R4FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H46R4FSRSL
Through Hole Resistors RNC55H46R4FSRSL
RES 46.4 OHM 1/8W 1% AXIAL

RES 46.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H46R4FSRSL-ND RNC55H46R4FSRSL RNC55H46R4FSRSL
Product Name Through Hole Resistors RES 46.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details