Vishay Intertechnology, Inc. RES 4.53K OHM 1/8W 1% AXIAL RNC55H4531FMB14

Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W 1% AXIAL - RNC55H4531FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W 1% AXIAL
RNC55H4531FMB14
RES 4.53K OHM 1/8W 1% AXIAL RNC55H4531FMB14
RES 4.53Kohm 1/8W 1% AXIAL

RES 4.53Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4531FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4531FMB14-ND
Through Hole Resistors RNC55H4531FMB14-ND
4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4531FMB14 RNC55H4531FMB14-ND
Product Name RES 4.53K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers