Vishay Intertechnology, Inc. RES 4.7K OHM 1/8W .1% AXIAL RNC55H4701BSB14

Description
RES 4.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/8W .1% AXIAL - RNC55H4701BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/8W .1% AXIAL
RNC55H4701BSB14
RES 4.7K OHM 1/8W .1% AXIAL RNC55H4701BSB14
RES 4.7Kohm 1/8W .1% AXIAL

RES 4.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC55H4701BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4701BSB14-ND
Through Hole Resistors 541-RNC55H4701BSB14-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4701BSB14 541-RNC55H4701BSB14-ND
Product Name RES 4.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details