Vishay Intertechnology, Inc. RES 45.9 OHM 1/8W .1% AXIAL RNC55H45R9BRB14

Description
RES 45.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.9 OHM 1/8W .1% AXIAL - RNC55H45R9BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.9 OHM 1/8W .1% AXIAL
RNC55H45R9BRB14
RES 45.9 OHM 1/8W .1% AXIAL RNC55H45R9BRB14
RES 45.9ohm 1/8W .1% AXIAL

RES 45.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H45R9BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H45R9BRB14-ND
Through Hole Resistors RNC55H45R9BRB14-ND
45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H45R9BRB14 RNC55H45R9BRB14-ND
Product Name RES 45.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.9 ohms 45.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details