Vishay Precision Group Resistor-Fixed-Single-Through-Hole RNC55H4701FS

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RNC55H4701FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RNC55H4701FS
Resistor-Fixed-Single-Through-Hole RNC55H4701FS
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay - 78H4304 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay
78H4304
Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay 78H4304
METAL FILM RESISTOR, 4.7KOHM, 125mW, 1%; Resistance:4.7kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7KOHM, 125mW, 1%; Resistance:4.7kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC55H4701FS 78H4304
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 4.7Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers