Vishay Precision Group MF,1/8W,46.4,1%,50PPM,S/.001%,T/R RNC55H46R4FSRE6

Description
MF,1/8W,46.4,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,46.4,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,46.4,1%,50PPM,S/.001%,T/R - RNC55H46R4FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,46.4,1%,50PPM,S/.001%,T/R
RNC55H46R4FSRE6
MF,1/8W,46.4,1%,50PPM,S/.001%,T/R RNC55H46R4FSRE6
MF,1/8W,46.4,1%,50PP M,S/.001%,T/R

MF,1/8W,46.4,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H46R4FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H46R4FSRE6-ND
Through Hole Resistors RNC55H46R4FSRE6-ND
46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H46R4FSRE6 RNC55H46R4FSRE6-ND
Product Name MF,1/8W,46.4,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details