Vishay Intertechnology, Inc. RES 475 OHM 1/8W .1% AXIAL RNC55H4750BRB14

Description
RES 475ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W .1% AXIAL - RNC55H4750BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W .1% AXIAL
RNC55H4750BRB14
RES 475 OHM 1/8W .1% AXIAL RNC55H4750BRB14
RES 475ohm 1/8W .1% AXIAL

RES 475ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4750BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4750BRB14-ND
Through Hole Resistors RNC55H4750BRB14-ND
475 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4750BRB14 RNC55H4750BRB14-ND
Product Name RES 475 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details