Vishay Intertechnology, Inc. RES 4.64K OHM 1/8W .1% AXIAL RNC55H4641BRBSL

Description
RES 4.64Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/8W .1% AXIAL - RNC55H4641BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W .1% AXIAL
RNC55H4641BRBSL
RES 4.64K OHM 1/8W .1% AXIAL RNC55H4641BRBSL
RES 4.64Kohm 1/8W .1% AXIAL

RES 4.64Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4641BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4641BRBSL-ND
Through Hole Resistors RNC55H4641BRBSL-ND
4.64 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4641BRBSL RNC55H4641BRBSL-ND
Product Name RES 4.64K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details