Vishay Intertechnology, Inc. RES 459K OHM 1/8W 1% AXIAL RNC55H4593FSB14

Description
RES 459Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 459Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459K OHM 1/8W 1% AXIAL - RNC55H4593FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459K OHM 1/8W 1% AXIAL
RNC55H4593FSB14
RES 459K OHM 1/8W 1% AXIAL RNC55H4593FSB14
RES 459Kohm 1/8W 1% AXIAL

RES 459Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4593FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4593FSB14-ND
Through Hole Resistors RNC55H4593FSB14-ND
459 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

459 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4593FSB14 RNC55H4593FSB14-ND
Product Name RES 459K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details