Vishay Intertechnology, Inc. Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H4703DRB14

Description
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H4703DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H4703DRB14
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H4703DRB14
Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H4703DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4703DRB14-ND
Through Hole Resistors RNC55H4703DRB14-ND
470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4703DRB14 RNC55H4703DRB14-ND
Product Name Res Metal Film 470K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details