Vishay Intertechnology, Inc. Through Hole Resistors RNC55H46R4BSRE5

Description
46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H46R4BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H46R4BSRE5TR-ND
Through Hole Resistors 541-RNC55H46R4BSRE5TR-ND
46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H46R4BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H46R4BSRE5
Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H46R4BSRE5
Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H46R4BSRE5TR-ND RNC55H46R4BSRE5
Product Name Through Hole Resistors Res Metal Film 46.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details