Vishay Intertechnology, Inc. RES 47K OHM 1/8W .1% AXIAL RNC55H4702BSRSL

Description
RES 47Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/8W .1% AXIAL - RNC55H4702BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W .1% AXIAL
RNC55H4702BSRSL
RES 47K OHM 1/8W .1% AXIAL RNC55H4702BSRSL
RES 47Kohm 1/8W .1% AXIAL

RES 47Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4702BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4702BSRSL-ND
Through Hole Resistors RNC55H4702BSRSL-ND
47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4702BSRSL RNC55H4702BSRSL-ND
Product Name RES 47K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details