Vishay Intertechnology, Inc. MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R RNC55H4532FSRE6

Description
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R - RNC55H4532FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R
RNC55H4532FSRE6
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R RNC55H4532FSRE6
MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H4532FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4532FSRE6-ND
Through Hole Resistors RNC55H4532FSRE6-ND
45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4532FSRE6 RNC55H4532FSRE6-ND
Product Name MF,1/8W,45.3K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details