Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4670BSB14

Description
467 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
467 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4670BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4670BSB14-ND
Through Hole Resistors RNC55H4670BSB14-ND
467 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

467 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 467 OHM 1/8W .1% AXIAL - RNC55H4670BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 467 OHM 1/8W .1% AXIAL
RNC55H4670BSB14
RES 467 OHM 1/8W .1% AXIAL RNC55H4670BSB14
RES 467ohm 1/8W .1% AXIAL

RES 467ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4670BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4670BSB14
Through Hole Resistors RNC55H4670BSB14
RES 467 OHM 1/8W .1% AXIAL

RES 467 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4670BSB14-ND RNC55H4670BSB14 RNC55H4670BSB14
Product Name Through Hole Resistors RES 467 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 467 ohms 467 ohms 467 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details