Vishay Intertechnology, Inc. RES 4.64K OHM 1/8W .1% AXIAL RNC55H4641BRRE6

Description
RES 4.64Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/8W .1% AXIAL - RNC55H4641BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W .1% AXIAL
RNC55H4641BRRE6
RES 4.64K OHM 1/8W .1% AXIAL RNC55H4641BRRE6
RES 4.64Kohm 1/8W .1% AXIAL

RES 4.64Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4641BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4641BRRE6-ND
Through Hole Resistors RNC55H4641BRRE6-ND
4.64 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1996
Resistor,metal Film,4.64Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1996
Resistor,Metal Film,4.64KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,4.64KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4641BRRE6 RNC55H4641BRRE6-ND 54C1996
Product Name RES 4.64K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,4.64Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details