Vishay Intertechnology, Inc. RES 453K OHM 1/8W .5% AXIAL RNC55H4533DSRSL

Description
RES 453Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/8W .5% AXIAL - RNC55H4533DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/8W .5% AXIAL
RNC55H4533DSRSL
RES 453K OHM 1/8W .5% AXIAL RNC55H4533DSRSL
RES 453Kohm 1/8W .5% AXIAL

RES 453Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4533DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4533DSRSL-ND
Through Hole Resistors RNC55H4533DSRSL-ND
453 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4533DSRSL RNC55H4533DSRSL-ND
Product Name RES 453K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers