Vishay Intertechnology, Inc. RES 45.3 OHM 1/8W 1% AXIAL RNC55H45R3FSBSL

Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W 1% AXIAL - RNC55H45R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W 1% AXIAL
RNC55H45R3FSBSL
RES 45.3 OHM 1/8W 1% AXIAL RNC55H45R3FSBSL
RES 45.3ohm 1/8W 1% AXIAL

RES 45.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H45R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H45R3FSBSL-ND
Through Hole Resistors RNC55H45R3FSBSL-ND
45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H45R3FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H45R3FSBSL
Through Hole Resistors RNC55H45R3FSBSL
RES 45.3 OHM 1/8W 1% AXIAL

RES 45.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H45R3FSBSL RNC55H45R3FSBSL-ND RNC55H45R3FSBSL
Product Name RES 45.3 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details