Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4741FSRE6

Description
4.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4741FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4741FSRE6-ND
Through Hole Resistors RNC55H4741FSRE6-ND
4.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.74K OHM 1/8W 1% AXIAL - RNC55H4741FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.74K OHM 1/8W 1% AXIAL
RNC55H4741FSRE6
RES 4.74K OHM 1/8W 1% AXIAL RNC55H4741FSRE6
RES 4.74Kohm 1/8W 1% AXIAL

RES 4.74Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H4741FSRE6-ND RNC55H4741FSRE6
Product Name Through Hole Resistors RES 4.74K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers