Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4700BSRE6

Description
470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4700BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4700BSRE6-ND
Through Hole Resistors RNC55H4700BSRE6-ND
470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,470,.1%,50PPM,S/.001%,T/R - RNC55H4700BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,470,.1%,50PPM,S/.001%,T/R
RNC55H4700BSRE6
MF,1/8W,470,.1%,50PPM,S/.001%,T/R RNC55H4700BSRE6
MF,1/8W,470,.1%,50PP M,S/.001%,T/R

MF,1/8W,470,.1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H4700BSRE6-ND RNC55H4700BSRE6
Product Name Through Hole Resistors MF,1/8W,470,.1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details