Vishay Intertechnology, Inc. MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK RNC55H4701DSB14

Description
MF,1/8W,4.7K,.5%,50P PM,S/.001%,BLK
Request a Quote Datasheet
Description
MF,1/8W,4.7K,.5%,50P PM,S/.001%,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK - RNC55H4701DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK
RNC55H4701DSB14
MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK RNC55H4701DSB14
MF,1/8W,4.7K,.5%,50P PM,S/.001%,BLK

MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK

Supplier's Site
Through Hole Resistors - RNC55H4701DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4701DSB14-ND
Through Hole Resistors RNC55H4701DSB14-ND
4.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4701DSB14 RNC55H4701DSB14-ND
Product Name MF,1/8W,4.7K,.5%,50PPM,S/.001%,BLK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details