ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 960 970 980 990 1000 1010 1019 1020 1021 1022 1023 1024 1025 1026 1027 1028 1029 1030 1031 1040 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
METAL FILM,1/8W,34.8K,.1%, 50PPM,S/.001%
METAL FILM,1/8W,34.8K,.1%, 50PPM,S/.001%T/R
MF,1/8W,3.40K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,3.40K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,3.44K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,33.2,1%,50PP M,S/.001%,BULK
MF,1/8W,33.2K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,33.2K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,332K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,34,1%,50PPM, S/.001%,BULK
MF,1/8W,34.8K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,340,.1%,50PP M,S/.001%,BULK
MF,1/8W,340K ,1%,50PPM,S/.001%,
MF,1/8W,348,1%,50PPM ,S/.001%,TR
RES 3.36Kohm 1/8W .1% AXIAL
RES 3.42Kohm 1/8W .1% AXIAL
RES 3.44Kohm 1/8W .1% AXIAL
RES 3.47Kohm 1/8W .1% AXIAL
RES 3.48Kohm 1/8W .1% AXIAL
RES 3.48Kohm 1/8W 1% AXIAL
RES 3.4Kohm 1/8W .1% AXIAL
RES 3.4Kohm 1/8W 1% AXIAL
RES 33.2Kohm 1/8W .1% AXIAL
RES 33.2Kohm 1/8W .5% AXIAL
RES 33.2Kohm 1/8W 1% AXIAL
RES 33.2ohm 1/8W .1% AXIAL
RES 33.2ohm 1/8W 1% AXIAL
RES 33.3Kohm 1/8W .1% AXIAL
RES 33.4Kohm 1/8W 1% AXIAL
RES 33.6Kohm 1/8W .1% AXIAL
RES 33.6Kohm 1/8W .5% AXIAL
RES 33.6ohm 1/8W .1% AXIAL
RES 332Kohm 1/8W .1% AXIAL
RES 332Kohm 1/8W .5% AXIAL
RES 332Kohm 1/8W 1% AXIAL
RES 336Kohm 1/8W .1% AXIAL
RES 336ohm 1/8W .1% AXIAL
RES 336ohm 1/8W 1% AXIAL
RES 337Kohm 1/8W 1% AXIAL
RES 33ohm 1/8W 1% AXIAL
RES 34.3Kohm 1/8W 1% AXIAL
RES 34.4Kohm 1/8W .1% AXIAL
RES 34.4Kohm 1/8W .5% AXIAL
RES 34.8Kohm 1/8W .1% AXIAL
RES 34.8Kohm 1/8W .5% AXIAL
RES 34.8Kohm 1/8W 1% AXIAL
RES 340Kohm 1/8W .1% AXIAL
RES 340Kohm 1/8W 1% AXIAL
RES 340ohm 1/8W .1% AXIAL
RES 340ohm 1/8W 1% AXIAL
RES 344Kohm 1/8W .1% AXIAL
RES 344ohm 1/8W .1% AXIAL
RES 344ohm 1/8W 1% AXIAL
RES 345Kohm 1/8W 1% AXIAL
RES 348Kohm 1/8W .1% AXIAL
RES 348Kohm 1/8W 1% AXIAL
RES 348ohm 1/8W .1% AXIAL
RES 348ohm 1/8W .5% AXIAL
RES 348ohm 1/8W 1% AXIAL
RES 34Kohm 1/8W .1% AXIAL
RES 34Kohm 1/8W 1% AXIAL
RES 34ohm 1/8W .1% AXIAL
RES 34ohm 1/8W 1% AXIAL
Res Metal Film 3.36K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.36K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.36K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 3.44K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 3.48K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.48K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.48K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 3.48K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.4K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 33.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 33.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 336K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 340 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 340 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 340K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 340K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 344 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 344K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 348 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 348 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 348K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 348K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 34K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 34K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole

<< Prev Next >>