Acme Chip Technology Co., Limited Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 1.5KE DO-201, UNIDIRECTIONAL 400 | |
| 1.5KE, DO-201, 13.6V, 22.5V, BOX | |
| 1.5KE, DO-201, 136V, 219V, BOX | |
| 1.5KE, DO-201, 145V, 234V, BOX | |
| 1.5KE, DO-201, 15.3V, 25.2V, BOX | |
| 1.5KE, DO-201, 154V, 246V, BOX | |
| 1.5KE, DO-201, 17.1V, 27.7V, BOX | |
| 1.5KE, DO-201, 171V, 274V, BOX | |
| 1.5KE, DO-201, 18.8V, 30.6V, BOX | |
| 1.5KE, DO-201, 20.5V, 33.2V, BOX | |
| 1.5KE, DO-201, 214V, 344V, BOX | |
| 1.5KE, DO-201, 23.1V, 37.5V, BOX | |
| 1.5KE, DO-201, 25.6V, 41.4V, BOX | |
| 1.5KE, DO-201, 256V, 414V, AUTO, | |
| 1.5KE, DO-201, 256V, 414V, BOX | |
| 1.5KE, DO-201, 28.2V, 45.7V, BOX | |
| 1.5KE, DO-201, 30.8V, 49.9V, BOX | |
| 1.5KE, DO-201, 300V, 482V, BOX | |
| 1.5KE, DO-201, 33.3V, 53.9V, BOX | |
| 1.5KE, DO-201, 342V, 548V, BOX | |
| 1.5KE, DO-201, 36.8V, 59.3V, BOX | |
| Circuit Protection - TVS | |
| DIODE TVS 13.6VWM 22.5VC DO-201A | |
| DIODE TVS 136VWM 219VC DO-201AD | |
| DIODE TVS 145VWM 234VC DO-201AD | |
| DIODE TVS 15.3VWM 25.2VC DO-201A | |
| DIODE TVS 154VWM 246VC DO-201AD | |
| DIODE TVS 17.1VWM 27.7VC DO-201A | |
| DIODE TVS 171VWM 274VC DO-201AD | |
| DIODE TVS 18.8VWM 30.6VC DO-201A | |
| DIODE TVS 185VWM 328VC DO-201AD | |
| DIODE TVS 20.5VWM 33.2VC DO-201A | |
| DIODE TVS 214VWM 344VC DO-201AD | |
| DIODE TVS 23.1VWM 37.5VC DO-201A | |
| DIODE TVS 25.6VWM 41.4VC DO-201A | |
| DIODE TVS 256VWM 414VC DO-201AD | |
| DIODE TVS 28.2VWM 45.7VC DO-201A | |
| DIODE TVS 299.3VWM 482VC DO-201A | |
| DIODE TVS 30.8VWM 49.9VC DO-201A | |
| DIODE TVS 324.9VWM 524.4VC DO-20 | |
| DIODE TVS 33.3VWM 53.9VC DO-201A | |
| DIODE TVS 342VWM 548VC DO-201AD | |
| DIODE TVS 36.8VWM 59.3VC DO-201A | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS 1500W 18V UNIDIRECT AXIAL | |
| TVS D5.4X7.5 175V 1500W BIDIR | |
| TVS D5.4X7.5 19.4V 1500W BIDIR | |
| TVS D5.4X7.5 202V 1500W BIDIR | |
| TVS D5.4X7.5 21.8V 1500W BIDIR | |
| TVS D5.4X7.5 243V 1500W BIDIR | |
| TVS D5.4X7.5 284V 1500W BIDIR | |
| TVS D5.4X7.5 324V 1500W BIDIR | |
| TVS DIODE 13.6VWM 22.5VC 1.5KE | |
| TVS DIODE 13.6VWM 22.5VC CASE-1 | |
| TVS DIODE 13.6VWM 22.5VC DO201 | |
| TVS DIODE 13.6VWM 23.63VC DO201 | |
| TVS DIODE 130VWM 230VC 1.5KE | |
| TVS DIODE 136VWM 219VC 1.5KE | |
| TVS DIODE 136VWM 219VC CASE-1 | |
| TVS DIODE 136VWM 219VC DO201 | |
| TVS DIODE 136VWM 229.95VC DO201 | |
| TVS DIODE 138VWM 244VC 1.5KE | |
| TVS DIODE 14.5VWM 26.5VC 1.5KE | |
| TVS DIODE 145VWM 234VC 1.5KE | |
| TVS DIODE 145VWM 234VC CASE-1 | |
| TVS DIODE 145VWM 234VC DO201 | |
| TVS DIODE 145VWM 245.7VC DO201 | |
| TVS DIODE 146VWM 258VC 1.5KE | |
| TVS DIODE 15.3VWM 25.2VC 1.5KE | |
| TVS DIODE 15.3VWM 25.2VC CASE-1 | |
| TVS DIODE 15.3VWM 25.2VC DO201 | |
| TVS DIODE 15.3VWM 25.5VC DO201 | |
| TVS DIODE 15.3VWM 26.46VC DO201 | |
| TVS DIODE 154VWM 246VC 1.5KE | |
| TVS DIODE 154VWM 246VC CASE-1 | |
| TVS DIODE 154VWM 246VC DO201 | |
| TVS DIODE 154VWM 258.3VC DO201 | |
| TVS DIODE 154VWM 317VC DO201 | |
| TVS DIODE 17.1VWM 27.7VC 1.5KE | |
| TVS DIODE 17.1VWM 27.7VC CASE-1 | |
| TVS DIODE 17.1VWM 27.7VC DO201 | |
| TVS DIODE 17.1VWM 27.7VC DO201AE | |
| TVS DIODE 17.1VWM 29.09VC DO201 | |
| TVS DIODE 17.8VWM 31.9VC 1.5KE | |
| TVS DIODE 171VWM 274VC 1.5KE | |
| TVS DIODE 171VWM 274VC AXIAL | |
| TVS DIODE 171VWM 274VC CASE-1 | |
| TVS DIODE 171VWM 274VC DO201 | |
| TVS DIODE 171VWM 274VC DO201AE | |
| TVS DIODE 171VWM 287.7VC DO201 | |
| TVS DIODE 18.8VWM 30.6VC 1.5KE | |
| TVS DIODE 18.8VWM 30.6VC AXIAL | |
| TVS DIODE 18.8VWM 30.6VC CASE-1 | |
| TVS DIODE 18.8VWM 30.6VC DO201 | |
| TVS DIODE 18.8VWM 30.6VC DO201AE | |
| TVS DIODE 18.8VWM 32.13VC DO201 | |
| TVS DIODE 185VWM 328VC 1.5KE | |
| TVS DIODE 185VWM 328VC CASE-1 | |
| TVS DIODE 185VWM 328VC DO201 | |
| TVS DIODE 185VWM 328VC DO201AE | |
| TVS DIODE 185VWM 344.4VC DO201 | |
| TVS DIODE 19.4VWM 34.7VC 1.5KE | |
| TVS DIODE 20.5VWM 33.2VC 1.5KE | |
| TVS DIODE 20.5VWM 33.2VC CASE-1 | |
| TVS DIODE 20.5VWM 33.2VC DO201 | |
| TVS DIODE 20.5VWM 34.86VC DO201 | |
| TVS DIODE 202VWM 360VC 1.5KE | |
| TVS DIODE 21.8VWM 39.1VC 1.5KE | |
| TVS DIODE 213VWM 442VC DO201 | |
| TVS DIODE 214VWM 344VC 1.5KE | |
| TVS DIODE 214VWM 344VC CASE-1 | |
| TVS DIODE 214VWM 344VC DO201 | |
| TVS DIODE 214VWM 361.2VC DO201 | |
| TVS DIODE 23.1VWM 37.5VC 1.5KE | |
| TVS DIODE 23.1VWM 37.5VC CASE-1 | |
| TVS DIODE 23.1VWM 37.5VC DO201 | |
| TVS DIODE 23.1VWM 37.5VC DO201AE | |
| TVS DIODE 23.1VWM 39.38VC DO201 | |
| TVS DIODE 24.3VWM 43.5VC 1.5KE | |
| TVS DIODE 25.6VWM 41.4VC 1.5KE | |
| TVS DIODE 25.6VWM 41.4VC CASE-1 | |
| TVS DIODE 25.6VWM 41.4VC DO201 | |
| TVS DIODE 25.6VWM 43.47VC DO201 | |
| TVS DIODE 256VWM 414VC CASE-1 | |
| TVS DIODE 256VWM 414VC DO201 | |
| TVS DIODE 256VWM 414VC DO201AE | |
| TVS DIODE 256VWM 434.7VC DO201 | |
| TVS DIODE 26.8VWM 47.7VC 1.5KE | |
| TVS DIODE 273VWM 441VC DO201 | |
| TVS DIODE 28.2VWM 45.7VC 1.5KE | |
| TVS DIODE 28.2VWM 45.7VC AXIAL | |
| TVS DIODE 28.2VWM 45.7VC CASE-1 | |
| TVS DIODE 28.2VWM 45.7VC DO201 | |
| TVS DIODE 28.2VWM 47.99VC DO201 | |
| TVS DIODE 284VWM 504VC 1.5KE | |
| TVS DIODE 29.1VWM 52VC 1.5KE | |
| TVS DIODE 299.3VWM 482VC DO201 | |
| TVS DIODE 30.8VWM 49.9VC 1.5KE | |
| TVS DIODE 30.8VWM 49.9VC CASE-1 | |
| TVS DIODE 30.8VWM 49.9VC DO201 | |
| TVS DIODE 30.8VWM 49.9VC DO201AE | |
| TVS DIODE 30.8VWM 52.4VC DO201 | |
| TVS DIODE 300VWM 482VC 1.5KE | |
| TVS DIODE 300VWM 482VC CASE-1 | |
| TVS DIODE 300VWM 482VC DO201 | |
| TVS DIODE 300VWM 482VC DO201AE | |
| TVS DIODE 300VWM 506.1VC DO201 | |
| TVS DIODE 31.6VWM 56.4VC 1.5KE | |
| TVS DIODE 324VWM 548VC CASE-1 | |
| TVS DIODE 324VWM 574VC 1.5KE | |
| TVS DIODE 33.3VWM 53.9VC 1.5KE | |
| TVS DIODE 33.3VWM 53.9VC AXIAL | |
| TVS DIODE 33.3VWM 53.9VC CASE-1 | |
| TVS DIODE 33.3VWM 53.9VC DO201 | |
| TVS DIODE 33.3VWM 53.9VC DO201AE | |
| TVS DIODE 33.3VWM 56.6VC DO201 | |
| TVS DIODE 34.8VWM 61.9VC 1.5KE | |
| TVS DIODE 342VWM 548VC 1.5KE | |
| TVS DIODE 342VWM 548VC DO201 | |
| TVS DIODE 342VWM 548VC DO201AE | |
| TVS DIODE 342VWM 575.4VC DO201 | |
| TVS DIODE 36.8VWM 59.3VC 1.5KE | |
| TVS DIODE 36.8VWM 59.3VC AXIAL | |
| TVS DIODE 36.8VWM 59.3VC CASE-1 | |
| TVS DIODE 36.8VWM 59.3VC DO201 | |
| TVS DIODE 36.8VWM 62.27VC DO201 | |
| TVS DIODE DO201 |
| << Prev | Next >> |