Techsil Limited LOCTITE® 222 Low Strength Threadlock 50ml HEAN50005

Description
LOCTITE® 222 has been made for the locking and sealing of threaded fasteners which may require easy disassembly with standard hand tools. The product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. Particularly suitable for applications such as adjustment of set screws, small diameter or long engagement length fasteners, where easy disassembly is required without shearing the screw. The thixotropic nature of LOCTITE® 222 reduces the migration of liquid product after application to the substrate. Product Benefits Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002
Description
LOCTITE® 222 has been made for the locking and sealing of threaded fasteners which may require easy disassembly with standard hand tools. The product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. Particularly suitable for applications such as adjustment of set screws, small diameter or long engagement length fasteners, where easy disassembly is required without shearing the screw. The thixotropic nature of LOCTITE® 222 reduces the migration of liquid product after application to the substrate. Product Benefits Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002

Suppliers

Company
Product
Description
Supplier Links
LOCTITE® 222 Low Strength Threadlock 50ml - HEAN50005 - Techsil Limited
Bidford on Avon, United Kingdom
LOCTITE® 222 Low Strength Threadlock 50ml
HEAN50005
LOCTITE® 222 Low Strength Threadlock 50ml HEAN50005
LOCTITE® 222 has been made for the locking and sealing of threaded fasteners which may require easy disassembly with standard hand tools. The product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. Particularly suitable for applications such as adjustment of set screws, small diameter or long engagement length fasteners, where easy disassembly is required without shearing the screw. The thixotropic nature of LOCTITE® 222 reduces the migration of liquid product after application to the substrate. Product Benefits Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002

LOCTITE® 222 has been made for the locking and sealing of threaded fasteners which may require easy disassembly with standard hand tools. The product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening and leakage from shock and vibration.

Particularly suitable for applications such as adjustment of set screws, small diameter or long engagement length fasteners, where easy disassembly is required without shearing the screw. The thixotropic nature of LOCTITE® 222 reduces the migration of liquid product after application to the substrate.

Product Benefits

  • Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws
  • Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses
  • Permits disassembly with hand tools
  • Especially suited to small thread sizes
  • P1 NSF Reg. No.: 123002
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Thread Lockers and Retainers
Product Number HEAN50005
Product Name LOCTITE® 222 Low Strength Threadlock 50ml
Unlock Full Specs
to access all available technical data

Similar Products

Thread Lock - 9082764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cure / Technology Anaerobic
Type / Form Liquid
Industry Threadlocking
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 230 - 323010 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Specs
Compound Type Adhesive; Sealant
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
External Temporary Fastener Retention Coating - Nystay® - Nylok Corporation
Specs
Substrate Compatibility Metal
Industry Automotive
Use Temperature -40 to 150 F (-40 to 66 C)
View Details